Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.47
|
16,611
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
16,611
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
16,611
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
16,611
in stock
|
Buy Now | |
Farnell
from US$6.80
|
13,325
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | Other |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .64mm |
Height | 35.3mm, 1.389in |
Length | .8114in, 20.61mm |
Width | .6476in, 16.45mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 25 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
0.64Mm, 2Posn Sealed Plug, Bla |Amp Te Connectivity 1438426-1 | Newark Electronics |
Automotive Conn 0.64MM 2POSN SEALED PLUG BLA | Rapid Electronics |
TE Connectivity Conn Housing F 2 POS 2.54mm Crimp ST Cable Mount Black Package Automotive | Distrelec |
AUTOMOTIVE HOUSING, 2POS, PLUG, BLACK | Farnell |
Conn Housing F 2 POS Crimp Cable Mount | Avnet America |
Automotive Connectors 0.64MM, 2POSN SEALED PLUG, BLA | Sager |
Where can I find additional details, specifications and documents for a 1438426-1?
Additional datasheets, footprints and schematics for 1438426-1 are listed on our Part Details page. You can also find images and similar parts to 1438426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438426-1 fall under?
The 1438426-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438426-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438426-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1438426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438426-1 often in real-time on the comparison pages.
What if I can't find stock of 1438426-1?
You can fill out our help required form which you can use to request a quote for 1438426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.