Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Typical Current Rating | 7.7A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .5 – .75mm, .055 – .083in |
Wire Size Search | .6mm², 18AWG, .5mm², 19AWG, .75mm², .85mm², 1mm² |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG | element14 |
Contact,female,0.64Mm,sn,18-20 Rohs Compliant: Yes |Amp Te Connectivity 638551-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Automotive Connectors D/C R/A PCB FAKRA SMB ASY KEYC | Sager |
Where can I find additional details, specifications and documents for a 638551-3?
Additional datasheets, footprints and schematics for 638551-3 are listed on our Part Details page. You can also find images and similar parts to 638551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638551-3 fall under?
The 638551-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638551-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 638551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638551-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 638551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638551-3 often in real-time on the comparison pages.
What if I can't find stock of 638551-3?
You can fill out our help required form which you can use to request a quote for 638551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.