Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .64mm |
Length | .5118in, 13mm |
Height | 24.96mm, .9827in |
Width | .7992in, 20.3mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 25 |
Sealable | No |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
.64MM PLUG ASSY,KEY A,W/O CPA Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .1 in 0.64 mm .025" Wire-to-Wire 8 | Automotive Housing | Part Number: 638392-1 | Internal Number: 638392-1 | .1" | TE Connectivity | TE Store |
Automotive Connectors .64MM PLUG ASSY KEY AW/O CPA | Sager |
.64MM PLUG ASSY,KEY A,W-O CPA | Power and Signal Group |
Where can I find additional details, specifications and documents for a 638392-1?
Additional datasheets, footprints and schematics for 638392-1 are listed on our Part Details page. You can also find images and similar parts to 638392-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638392-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638392-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638392-1 fall under?
The 638392-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 638392-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638392-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638392-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638392-1 have stock available?
Authorised distributors including TE Store, Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 638392-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638392-1 often in real-time on the comparison pages.
What if I can't find stock of 638392-1?
You can fill out our help required form which you can use to request a quote for 638392-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.