Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$224.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$275.88
|
No stock
|
Buy Now | |
TE Store
from US$289.00
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$288.00
|
9
in stock
|
Buy Now | |
RS Americas
from US$251.43
|
7
in stock
|
Buy Now | |
element14
from US$260.62
|
7
in stock
|
Buy Now | |
Farnell
from US$258.27
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$279.54
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$369.24
|
4
in stock
|
Buy Now | |
Distrelec
from US$321.30
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$288.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$326.66
|
1
in stock
|
Buy Now | |
Future Electronics
from US$224.75
|
-
|
Buy Now | |
Avnet America
from US$283.20
|
-
|
Buy Now | |
Boersig
from US$311.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
AMP PRO-CRIMPER HAND TOOL II Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58530-1 | Internal Number: 58530-1 | TE Connectivity | TE Store |
AMP PRO-CRIMPER HAND TOOL II | Heilind Electronics |
Crimper, Ratchet,12-10 Awg, Universal MATE-N-LOK,58530-2 Die, PRO-CRIMPER III | TE Connectivity 58530-1 | RS Americas |
CRIMP TOOL, RATCHET, 12-10AWG | element14 |
Tools, Crimp | Newark Electronics |
Crimpers/Crimping Tools PRO-CRIMPER 12-10 | Rapid Electronics |
TE Connectivity Connector Accessories Pin Socket Termina | Distrelec |
Tool: for crimping | Transfer Multisort Elektronik |
ER - AMP PRO-CRIMPER HAND TOOL | RS |
Pro-Crimper III Hand Crimping Tool for use with Die Assembly 58530- 2 | Future Electronics |
Connector Accessories Pin/Socket Terminals Die Set Tool | Avnet America |
AMP PRO CRIMPER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 585 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK 12-10AWG Contacts |
Product Range | Te Connectivity / Amp 585 |
Crimp Size | 12AWG to 10AWG |
Where can I find additional details, specifications and documents for a 58530-1?
Additional datasheets, footprints and schematics for 58530-1 are listed on our Part Details page. You can also find images and similar parts to 58530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58530-1 fall under?
The 58530-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58530-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58530-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 58530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58530-1 often in real-time on the comparison pages.
What if I can't find stock of 58530-1?
You can fill out our help required form which you can use to request a quote for 58530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.