Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Insert Material | Glass Filled PBT/Nylon |
Shield Material | Steel |
Shield Plating Material | Tin |
Shell Plating Material | Tin over Copper |
Number of Positions | 37 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | 2.76mm, .11in, 2.79mm, .108in, .109in, 2.74mm |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed., Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Kit,plug,37P,hdp-20,shld Hdwre |Amp Te Connectivity 5786929-1 | Newark Electronics |
Conn Housing PL 37 POS Crimp ST Bulk | Avnet America |
Kit, Plug,37P, Hdp-20,Shld Hdwre | TE Connectivity 5786929-1 | RS Americas |
Special Order: KIT,PLUG,37P,HDP-20,SHLD HDWRE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 5786929-1 | Internal Number: 5786929-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5786929-1?
Additional datasheets, footprints and schematics for 5786929-1 are listed on our Part Details page. You can also find images and similar parts to 5786929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786929-1 fall under?
The 5786929-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786929-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786929-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5786929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786929-1 often in real-time on the comparison pages.
What if I can't find stock of 5786929-1?
You can fill out our help required form which you can use to request a quote for 5786929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.