Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42934-5729,
010-1145-00 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
13,394
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
3,571
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
3,571
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
2,052
in stock
|
Buy Now | |
TE Store
from US$2.33
|
1,766
in stock
|
Buy Now | |
element14
from US$1.25
|
987
in stock
|
Buy Now | |
Farnell
from US$1.06
|
749
in stock
|
Buy Now | |
RS Americas
from US$1.17
|
595
in stock
|
Buy Now | |
Boersig
from US$1.14
|
343
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.26
|
-
|
Buy Now | |
Carlton-Bates
from US$20.56
|
-
|
Buy Now | |
Distrelec
from US$1.40
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Shell Material | Steel |
Shield Material | Steel |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Quantity | 300 |
Packaging Method | Box |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
RECP ASSY SIZE 4 | Heilind Electronics |
D Sub Shell, Receptacle, 37 Position, Steel | Newark Electronics |
Conn Housing RCP 37 POS Crimp ST | Avnet America |
RECP ASSY SIZE 4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Receptacle Cable-to-Cable 37 Size 20 | D-Sub Crimp Recpt Signal 37 Posn & Socket Size 20 & Shell Size 4 | Part Number: 205209-2 | Internal Number: 205209-2 | Alias Number: 010-1145-00 | TE Connectivity | TE Store |
D SUB SHELL, RECEPTACLE, 37 POSITION, ST | element14 |
SOCKET HOUSING, D, 37WAY | Farnell |
AMPLIMITE HDP-20 Series Straight Crimp D-sub Connector Socket 37 Way | TE Connectivity 205209-2 | RS Americas |
AMPLIMITE HDP20 d-sub cable socket,37way | RS |
HDP20 Series 37 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
AMPLIMITE HDP-20 205209-2 Subminiature D Connector, 37 pos., 2.72x0.42x0.49 in., 28-18 AWG, Thermoplastic | Carlton-Bates |
TE Connectivity D-Sub crimp socket-housing, Socket, DC-37, Crimp Terminal | Distrelec |
37P DSUB HDP-20 REC SIZE 4 | TTI Europe |
D-Sub Standard Connectors 37P SOCKET TIN | Sager |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 37Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 4 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DC |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 205209-2?
Additional datasheets, footprints and schematics for 205209-2 are listed on our Part Details page. You can also find images and similar parts to 205209-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205209-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205209-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205209-2 fall under?
The 205209-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205209-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205209-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205209-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205209-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and TE Store have stock available or on a lead time for 205209-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205209-2 often in real-time on the comparison pages.
What if I can't find stock of 205209-2?
You can fill out our help required form which you can use to request a quote for 205209-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.