Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
92
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
2,283
in stock
|
Buy Now | |
TE Store
from US$3.44
|
1,218
in stock
|
Buy Now | |
RS Americas
from US$2.49
|
785
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
331
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
183
in stock
|
Buy Now | |
Powell Electronics
from US$2.85
|
176
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
27
in stock
|
Buy Now | |
element14
from US$2.64
|
21
in stock
|
Buy Now | |
Farnell
from US$2.62
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.03
|
20
in stock
|
Buy Now | |
Electro Enterprises
from US$2.65
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$2.70
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Plating Material | Zinc |
Shell Material | Steel |
Shield Material | Steel |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Method | Package |
Packaging Quantity | 300 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
RECP ASSY SIZE 4 | Heilind Electronics |
RECP ASSY SIZE 4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Receptacle Cable-to-Cable 37 Size 20 | D-Sub Crimp Recpt Signal 37 Posn & Socket Size 20 & Shell Size 4 | Part Number: 205209-7 | Internal Number: 205209-7 | TE Connectivity | TE Store |
Conn D-Sub Cable Socket 37Pos STR HDP-20Series CrimpSnap 28-24AWG MetalShell | TE Connectivity 205209-7 | RS Americas |
D-Sub Standard Connectors 37P SOCKET ZINC | Rapid Electronics |
Standard D Sub Housing, Receptacle, 37 Position | Newark Electronics |
TE Connectivity RECP ASSY SIZE 4 D Subminiature Connector 37 Contact(s) Female 0.108 inch Pitch Crimp Terminal Locking Receptacle | Distrelec |
Receptacle Cable Crimp 37 way Amplimite | RS |
Conn Housing RCP 37 POS Crimp ST | Avnet America |
D-SUB HOUSING, RCPT, 37POS, STEEL | element14 |
HDP20 Series 37 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 37Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 205209-7?
Additional datasheets, footprints and schematics for 205209-7 are listed on our Part Details page. You can also find images and similar parts to 205209-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205209-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205209-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205209-7 fall under?
The 205209-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205209-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205209-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 205209-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205209-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS Americas, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 205209-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205209-7 often in real-time on the comparison pages.
What if I can't find stock of 205209-7?
You can fill out our help required form which you can use to request a quote for 205209-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.