Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
196
in stock
|
Buy Now | |
Powell Electronics
from US$2.59
|
12,900
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
9,232
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
4,550
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
4,550
in stock
|
Buy Now | |
Boersig
from US$1.69
|
2,705
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
1,719
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
1,535
in stock
|
Buy Now | |
Farnell
from US$2.34
|
1,380
in stock
|
Buy Now | |
element14
from US$2.07
|
1,294
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
548
in stock
|
Buy Now | |
Distrelec
from US$2.24
|
256
in stock
|
Buy Now | |
TE Store
from US$2.98
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
30
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Carlton-Bates
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shield Material | Steel |
Shell Material | Steel |
Shell Plating Material | Tin |
Shield Plating Material | Tin |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 250 |
Packaging Method | Box |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG ASSY SIZE 4 | Heilind Electronics |
D Sub Shell, Plug, Size 4, Steel | Newark Electronics |
Conn Housing PL 37 POS Crimp ST | Avnet America |
D-Sub Standard Connectors 37P PLUG TIN IN | Rapid Electronics |
D SUB HOUSING, PLUG, 4 SZ, 37POS | Farnell |
PLUG HOUSING, D, T&D, 37WAY | element14 |
D-Sub Plug Assembly, 37-Pos, Contact Size 20, Shell Size 4, Thermoplastic | TE Connectivity 205210-3 | RS Americas |
TE Connectivity PLUG ASSY SIZE 4 D Subminiature Connector 37 Contact(s) Male Crimp Terminal Hole .112-.124 Plug | Distrelec |
AMPLIMITE HDP-20 d-sub cable plug,37 pin | RS |
PLUG ASSY SIZE 4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 205210-3 | Internal Number: 205210-3 | TE Connectivity | TE Store |
HDP20 Series 37 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
Subminiature D Plug 4 37 pos. Pins (not included) | Carlton-Bates |
37P AMPLIMITE CRIMP PLUG SIZE4 | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 37Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 4 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DC |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 205210-3?
Additional datasheets, footprints and schematics for 205210-3 are listed on our Part Details page. You can also find images and similar parts to 205210-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205210-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205210-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205210-3 fall under?
The 205210-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205210-3 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205210-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205210-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205210-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 205210-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205210-3 often in real-time on the comparison pages.
What if I can't find stock of 205210-3?
You can fill out our help required form which you can use to request a quote for 205210-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.