Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.30
|
9,705
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
5,244
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
5,244
in stock
|
Buy Now | |
Distrelec
from US$3.06
|
5,244
in stock
|
Buy Now | |
Farnell
from US$3.44
|
4,220
in stock
|
Buy Now | |
TE Store
from US$5.02
|
2,090
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.30
|
1,617
in stock
|
Buy Now | |
element14
from US$2.59
|
516
in stock
|
Buy Now | |
RS Americas
from US$2.71
|
353
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
342
in stock
|
Buy Now | |
Avnet America
-
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
Carlton-Bates
from US$2.45
|
-
|
Buy Now | |
Sager
from US$3.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Plating Material | Zinc |
Shield Material | Steel |
Shell Material | Steel |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Carton |
Packaging Quantity | 300 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG ASSY SIZE 4 | Heilind Electronics |
D-Sub Standard Connectors 37P PLUG ZINC | Rapid Electronics |
TE Connectivity - AMP Standard D-SubConnector DC-37 Plug Crimp | Distrelec |
D SUB HOUSING, PLUG, DC SZ, 37POS | Farnell |
PLUG ASSY SIZE 4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 205210-8 | Internal Number: 205210-8 | TE Connectivity | TE Store |
HOOD, D SUB, PLUG, STEEL, SIZE 4 | element14 |
Conn D-Sub Cable Plug 37Pos STR HDP-20Series CrimpSnap 28-24AWG MetalShell | TE Connectivity 205210-8 | RS Americas |
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 37, Steel Body Rohs Compliant: Yes |Amp Te Connectivity 205210-8 | Newark Electronics |
Conn Housing PL 37 POS ST | Avnet America |
D-Sub Plug | RS |
HDP20 Series 37 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
AMPLIMITE HDP-20 205210-8 Subminiature D Connector, 37 pos., 2.72x0.42x0.49 in., 28-18 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 37Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 205210-8?
Additional datasheets, footprints and schematics for 205210-8 are listed on our Part Details page. You can also find images and similar parts to 205210-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205210-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205210-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205210-8 fall under?
The 205210-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205210-8 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205210-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 205210-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205210-8 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205210-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205210-8 often in real-time on the comparison pages.
What if I can't find stock of 205210-8?
You can fill out our help required form which you can use to request a quote for 205210-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.