Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.57
|
No stock
|
Buy Now | |
RS Americas
from US$7.97
|
579
in stock
|
Buy Now | |
Heilind Electronics
from US$7.67
|
177
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.67
|
53
in stock
|
Buy Now | |
Future Electronics
from US$6.05
|
-
|
Buy Now | |
Avnet America
from US$6.06
|
-
|
Buy Now | |
element14
from US$6.82
|
-
|
Buy Now | |
TE Store
from US$11.30
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | .09in, 2.28mm, .08in, 2.03mm |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Comment | Clinch Nut: 4-40 threads with self-locking feature, Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 300 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn D-Sub Cable Plug 37Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 745135-4 | RS Americas |
HDP-20PLUGSIZE 4 37 POSNCL | Heilind Electronics |
HDP20 Series 37 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
Conn Housing PL 37 POS Crimp ST | Avnet America |
Special Order: HDP-20,PLUG,SIZE 4, 37 POSN,CL Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 745135-4 | Internal Number: 745135-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745135-4?
Additional datasheets, footprints and schematics for 745135-4 are listed on our Part Details page. You can also find images and similar parts to 745135-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745135-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745135-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745135-4 fall under?
The 745135-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745135-4 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745135-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745135-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745135-4 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 745135-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745135-4 often in real-time on the comparison pages.
What if I can't find stock of 745135-4?
You can fill out our help required form which you can use to request a quote for 745135-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.