Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.01
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$19.99
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
88
in stock
|
Buy Now | |
Distrelec
from US$19.20
|
88
in stock
|
Buy Now | |
RS Americas
from US$18.19
|
17
in stock
|
Buy Now | |
Future Electronics
from US$13.16
|
-
|
Buy Now | |
Avnet America
from US$13.19
|
-
|
Buy Now | |
Boersig
from US$15.17
|
-
|
Buy Now | |
TTI Europe
from US$11.12
|
-
|
Buy Now | |
TE Store
from US$16.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Shield Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 37 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | .109in, 2.76mm, 2.74mm, 2.79mm, .11in, .108in |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Mating Connector Lock | With |
Jackscrew Material | Zinc Alloy |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 14.27 [.562] for Shielding Enclosure Expansion Tool 58241-2. |
Packaging Method | Package, Bulk Kit |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Grounding Indents | Without |
Shell Size | 4 |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Dsub C37S Crimp Kit |Amp Te Connectivity 1658660-1 | Newark Electronics |
D-Sub Standard Connectors DSUB C37S CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20ENCLSURRCPTSIZE 4 | Distrelec |
Conn D-Sub Cable Socket 37Pos STR HDP-20Series CrimpSnap 20AWG ShieldingEncl.Kit | TE Connectivity 1658660-1 | RS Americas |
Connector, Cable | RS |
HDP20 Series 37 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 37 POS Crimp ST Bulk | Avnet America |
37P HD20 COVER KIT ENCLSUR | TTI Europe |
KIT,HDP-20,ENCLSUR,RCPT,SIZE 4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Receptacle Cable-to-Cable 37 Size 20 | D-Sub Crimp Recpt Signal 37 Posn & Socket Size 20 & Shell Size 4 | Part Number: 1658660-1 | Internal Number: 1658660-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1658660-1?
Additional datasheets, footprints and schematics for 1658660-1 are listed on our Part Details page. You can also find images and similar parts to 1658660-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658660-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658660-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658660-1 fall under?
The 1658660-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658660-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658660-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658660-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658660-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1658660-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658660-1 often in real-time on the comparison pages.
What if I can't find stock of 1658660-1?
You can fill out our help required form which you can use to request a quote for 1658660-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.