Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
440
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
4,170
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
2,670
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
2,670
in stock
|
Buy Now | |
TE Store
from US$3.31
|
831
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
695
in stock
|
Buy Now | |
element14
from US$2.64
|
440
in stock
|
Buy Now | |
RS Americas
from US$3.20
|
247
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$5.30
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Boersig
from US$2.17
|
-
|
Buy Now | |
Distrelec
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Material | Steel |
Shield Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 37 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Package |
Packaging Quantity | 300 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20,PLUG,SIZE 4, 37 POSN | Heilind Electronics |
205210-7 - Hdp-20,plug,size 4, 37 Posn Rohs Compliant: Yes |Amp Te Connectivity 205210-7 | Newark Electronics |
Conn Housing PL 37 POS Crimp ST | Avnet America |
HDP-20,PLUG,SIZE 4, 37 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 205210-7 | Internal Number: 205210-7 | TE Connectivity | TE Store |
D SUB SHELL, PLUG, SIZE 4, STEEL | element14 |
Conn D-Sub Cable Plug 37Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 205210-7 | RS Americas |
D-Sub High Density Connectors C37P CRIMP | Rapid Electronics |
HDP20 Series 37 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
TE Connectivity HDP-20 PLUG SIZE 4 37 POSN D Subminiature Connector 37 Contact(s) Male Crimp Terminal Hole .112-.124 Plug | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 37Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
D Sub Shell Size | DC |
Where can I find additional details, specifications and documents for a 205210-7?
Additional datasheets, footprints and schematics for 205210-7 are listed on our Part Details page. You can also find images and similar parts to 205210-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205210-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205210-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205210-7 fall under?
The 205210-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205210-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205210-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 205210-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205210-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TE Store and Heilind Electronics Asia have stock available or on a lead time for 205210-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205210-7 often in real-time on the comparison pages.
What if I can't find stock of 205210-7?
You can fill out our help required form which you can use to request a quote for 205210-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.