Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Zinc |
---|---|
Shell Material | Steel |
Insert Material | Glass-Filled PBT/Nylon |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
For Use With | Size 20 Crimp Snap-in Contacts |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 800 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Crmp Snp Plug Assy,9 Pos | TE Connectivity 5745018-1 | RS Americas |
Crmp Snp Plug Assy,9 Pos |Amp Te Connectivity 5745018-1 | Newark Electronics |
Conn Housing PL 9 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 5745018-1?
Additional datasheets, footprints and schematics for 5745018-1 are listed on our Part Details page. You can also find images and similar parts to 5745018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745018-1 fall under?
The 5745018-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745018-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745018-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 5745018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745018-1 often in real-time on the comparison pages.
What if I can't find stock of 5745018-1?
You can fill out our help required form which you can use to request a quote for 5745018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.