Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
No stock
|
Buy Now | |
Future Electronics
from US$2.41
|
1,200
in stock
|
Buy Now | |
TE Store
from US$3.88
|
1,035
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
748
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
748
in stock
|
Buy Now | |
element14
from US$3.65
|
44
in stock
|
Buy Now | |
Farnell
from US$3.65
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.48
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Avnet Asia
from US$4.30
|
-
|
Buy Now | |
TTI Europe
from US$2.70
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Rows Loaded | A, B, C |
Number of Positions | 48 |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 11.1mm |
Connector Height | .437in, 11.1mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.64mm, .104in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
48 Position 3 Row 2.54 mm Through Hole Right Angle Eurocard | Future Electronics |
ASSY,PIN,EUROCARD,TYPE C/2,LEA Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 48 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5650478-5 | Internal Number: 5650478-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector, Plug, 48 Way | Newark Electronics |
Conn DIN 41612 PIN 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONNECTOR, DIN 41612, PLUG, 48P, 3ROW | element14 |
Socket | Transfer Multisort Elektronik |
2.54mm,pin,horizontal,solder,PCB,48way | RS |
CONECTOR, PLUG, EUROCARD TYPE C, 48 POS, ROWS A, B, C LOADED | TE Connectivity 5650478-5 | RS Americas |
DIN 41612 Connectors PLUG 48P R/A TYPE C | Sager |
Status: | Unknown |
---|---|
Series: | Eurocard Type 1/2C Series |
RoHS: | Unknown |
Product Range | Eurocard Type 1/2C Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
Where can I find additional details, specifications and documents for a 5650478-5?
Additional datasheets, footprints and schematics for 5650478-5 are listed on our Part Details page. You can also find images and similar parts to 5650478-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650478-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650478-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650478-5 fall under?
The 5650478-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650478-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650478-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650478-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650478-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5650478-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650478-5 often in real-time on the comparison pages.
What if I can't find stock of 5650478-5?
You can fill out our help required form which you can use to request a quote for 5650478-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.