Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$394.68
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
TE 539731-2 Ergocrimp Die Set for 6.3mm Fastin-Faston 17-13AWG | Rapid Electronics |
TE Connectivity DIE F6. 3FF TE Connectivity Amp Brand | Distrelec |
Die F6. 3Ff |Amp Te Connectivity 539731-2 | Newark Electronics |
Die Set For 6.3mm Faston Tab Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 539731-2?
Additional datasheets, footprints and schematics for 539731-2 are listed on our Part Details page. You can also find images and similar parts to 539731-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539731-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539731-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539731-2 fall under?
The 539731-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539731-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539731-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539731-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539731-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Farnell and Newark Electronics have stock available or on a lead time for 539731-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539731-2 often in real-time on the comparison pages.
What if I can't find stock of 539731-2?
You can fill out our help required form which you can use to request a quote for 539731-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.