Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
1,300
|
Buy Now | |
Rapid Electronics | US$0.30 |
24,500
|
Buy Now | |
Boersig | US$0.15 |
3,741
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
970
|
Buy Now | |
Newark Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.26 |
-
|
Buy Now | |
element14 | US$0.27 |
-
|
Buy Now | |
Farnell | US$0.22 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 19.2mm, .755in |
Accepts Wire Insulation Diameter Range | 3.5mm, .137in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Locking Lance Height | 1.05mm, .04in |
Mating Retention Type | Locking Lance |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE 5-160447-5 Fastin-Faston Crimp Receptacle Tin | Rapid Electronics |
Crimp, Faston, Receptacle 6.3mm | RS |
Terminal: flat | Transfer Multisort Elektronik |
Female Quick Disconnect, 17Awg-13Awg Rohs Compliant: Yes |Amp Te Connectivity 5-160447-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle, 6.35mm, 17 - 13 AWG, Tin Plated | TE Connectivity 5-160447-5 | RS Americas |
FEMALE QUICK DISCONNECT, 17AWG-13AWG | element14 |
Where can I find additional details, specifications and documents for a 5-160447-5?
Additional datasheets, footprints and schematics for 5-160447-5 are listed on our Part Details page. You can also find images and similar parts to 5-160447-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160447-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160447-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160447-5 fall under?
The 5-160447-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160447-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160447-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160447-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160447-5 have stock available?
Authorised distributors including Rapid Electronics, Boersig, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 5-160447-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160447-5 often in real-time on the comparison pages.
What if I can't find stock of 5-160447-5?
You can fill out our help required form which you can use to request a quote for 5-160447-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.