Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,300
in stock
|
Buy Now | |
Boersig
from US$0.11
|
119,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
18,445
in stock
|
Buy Now | |
element14
from US$0.19
|
18,445
in stock
|
Buy Now | |
Farnell
from US$0.16
|
18,445
in stock
|
Buy Now | |
TE Store
from US$0.19
|
9,754
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,990
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,990
in stock
|
Buy Now | |
Conrad
from US$0.28
|
811
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
497
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .12 – .16in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Overall Length | 19.2mm, .755in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .32mm |
Comment | Without Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 6-160449-5 | Newark Electronics |
CRIMP RECEPTACLE | element14 |
FF 250 REC 1.0-2.5MM2 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160449-5 | Internal Number: 6-160449-5 | TE Connectivity | TE Store |
Crimp,Faston,rcp,strt,F,6.35x0.81mm | RS |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 13.5-17AWG RCP 19.7mm 7.45mm Tin Loose Piece | Avnet America |
Conn., Crimp Terminal, Female, Quick Connect, 17 to 13.5 AWG, Brass | TE Connectivity 6-160449-5 | RS Americas |
FF STECKH 6,3 RAD | TTI Europe |
Where can I find additional details, specifications and documents for a 6-160449-5?
Additional datasheets, footprints and schematics for 6-160449-5 are listed on our Part Details page. You can also find images and similar parts to 6-160449-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160449-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160449-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160449-5 fall under?
The 6-160449-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160449-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160449-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160449-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160449-5 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 6-160449-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160449-5 often in real-time on the comparison pages.
What if I can't find stock of 6-160449-5?
You can fill out our help required form which you can use to request a quote for 6-160449-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.