Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
2,050
in stock
|
Buy Now | |
TE Store
from US$0.66
|
8,729
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
7,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
7,800
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
7,800
in stock
|
Buy Now | |
Farnell
from US$0.86
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3,320
in stock
|
Buy Now | |
element14
from US$0.55
|
3,320
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .755in, 19.2mm |
Accepts Wire Insulation Diameter Range | .135 – .2in, 3.43 – 5.08mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Locking Lance Height | 1.2mm, .05in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
FF 250 REC 1-2.5MM2 PB SILVER PLATED LP Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160449-3 | Internal Number: 6-160449-3 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 2.62mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 6-160449-3 | Newark Electronics |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
TERMINAL REC 6.35MM FASTIN-ON | RS |
AMP6-160449-3 | Avnet America |
FF 250 REC 1-2.5MM2 PB SILVER | TTI Europe |
Where can I find additional details, specifications and documents for a 6-160449-3?
Additional datasheets, footprints and schematics for 6-160449-3 are listed on our Part Details page. You can also find images and similar parts to 6-160449-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160449-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160449-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160449-3 fall under?
The 6-160449-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160449-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160449-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160449-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160449-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-160449-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160449-3 often in real-time on the comparison pages.
What if I can't find stock of 6-160449-3?
You can fill out our help required form which you can use to request a quote for 6-160449-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.