Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
15,630
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
15,630
in stock
|
Buy Now | |
Boersig
from US$0.17
|
15,341
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
10,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,942
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
1,818
in stock
|
Buy Now | |
TE Store
from US$0.22
|
1,334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
686
in stock
|
Buy Now | |
element14
from US$4.16
|
664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Overall Length | 28.12mm, 29.16mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 3.05 – 3.68mm, .12 – .145in |
Locking Lance Height | .055in, 1.4mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity FF 250 TAB 18-14AWG TPBR PRE CRIMPED Ter | Distrelec |
.250FF TAB IS 016TPBR R/42460 | Heilind Electronics |
Quick Disconnect Terminal 16-18AWG M 29.14mm 6.48mm Tin Loose Piece | Avnet America |
FF 250 TAB 18-14AWG TPBR PRE CRIMPED Quick Disconnect Terminal Type: Tab Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 16 AWG .82 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 42565-2 | Internal Number: 42565-2 | TE Connectivity | TE Store |
TERMINAL, BLADE, 18-16 AWG, CRIMP, PK25 | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Ff 250 Tab 18-14Awg Tpbr Pre Crimped |Amp Te Connectivity 42565-2 | Newark Electronics |
Fastin-Faston 18-16 AWG 6.35 x 0.81 mm Straight Tab Contact | Future Electronics |
TAB, FASTIN-FASTON, .250, 18-16 AWG | TE Connectivity 42565-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.31mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Termination | Crimp |
Wire Area Size Max | 1.4mm² |
Wire Area Size Min | 0.8mm² |
Where can I find additional details, specifications and documents for a 42565-2?
Additional datasheets, footprints and schematics for 42565-2 are listed on our Part Details page. You can also find images and similar parts to 42565-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42565-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42565-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42565-2 fall under?
The 42565-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42565-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42565-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42565-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42565-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Powell Electronics and Heilind Electronics have stock available or on a lead time for 42565-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42565-2 often in real-time on the comparison pages.
What if I can't find stock of 42565-2?
You can fill out our help required form which you can use to request a quote for 42565-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.