Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
5,966
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
14,362
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
12,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,966
in stock
|
Buy Now | |
element14
from US$0.25
|
5,966
in stock
|
Buy Now | |
TE Store
from US$0.27
|
4,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,631
in stock
|
Buy Now | |
Boersig
from US$0.19
|
210
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .799in, 20.3mm |
Accepts Wire Insulation Diameter Range | 3 – 3.5mm, .118 – .138in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | "According to DIN 46340, Part 3", With dimple, Chamfered |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 5-160447-2 | Newark Electronics |
CRIMP RECEPTACLE, .250 | element14 |
FF 250 REC 1.0-2.5MM2 TPPB LP Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160447-2 | Internal Number: 5-160447-2 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 13.5-17AWG RCP 20.3mm 5.3mm Tin Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-160447-2?
Additional datasheets, footprints and schematics for 5-160447-2 are listed on our Part Details page. You can also find images and similar parts to 5-160447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160447-2 fall under?
The 5-160447-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160447-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160447-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-160447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160447-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160447-2?
You can fill out our help required form which you can use to request a quote for 5-160447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.