Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
11,976
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
11,976
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
11,976
in stock
|
Buy Now | |
Farnell
from US$0.17
|
10,500
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,000
in stock
|
Buy Now | |
Boersig
from US$0.15
|
4,388
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,701
in stock
|
Buy Now | |
TE Store
from US$0.23
|
2,529
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .12 – .16in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Overall Length | 19.2mm, .755in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Locking Lance Height | .012in |
Wire Insulation Support | With |
Comment | Without Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Terminal: flat | Transfer Multisort Elektronik |
FF 250 REC 1.0-2.5MM2 TPPB LP Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 6-160449-2 | Internal Number: 6-160449-2 | TE Connectivity | TE Store |
Crimp,Faston,rcp,strt,F,6.35x0.81mm | RS |
Female Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP 19.7mm 7.45mm Tin Loose Piece | Avnet America |
Conn., Crimp Terminal, Female, Quick Connect, 17 to 13.5 AWG, Phosphor Bronze | TE Connectivity 6-160449-2 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Status: | Unknown |
---|---|
Series: | FASTIN-ON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-ON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Gender | Receptacle |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 6-160449-2?
Additional datasheets, footprints and schematics for 6-160449-2 are listed on our Part Details page. You can also find images and similar parts to 6-160449-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160449-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160449-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160449-2 fall under?
The 6-160449-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160449-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160449-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160449-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160449-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 6-160449-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160449-2 often in real-time on the comparison pages.
What if I can't find stock of 6-160449-2?
You can fill out our help required form which you can use to request a quote for 6-160449-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.