Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Overall Length | .799in, 20.3mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3 – 3.5mm, .118 – .138in |
Mating Tab Width | .25in, 6.35mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Chamfered, With dimple, "According to DIN 46340, Part 3" |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec |
Ff 250 Rec 1-2.5Mm2 Pb Silver Plated Lp |Amp Te Connectivity 5-160447-3 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F Silver Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-160447-3?
Additional datasheets, footprints and schematics for 5-160447-3 are listed on our Part Details page. You can also find images and similar parts to 5-160447-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160447-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160447-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160447-3 fall under?
The 5-160447-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160447-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160447-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160447-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160447-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-160447-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160447-3 often in real-time on the comparison pages.
What if I can't find stock of 5-160447-3?
You can fill out our help required form which you can use to request a quote for 5-160447-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.