Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
585
in stock
|
Buy Now | |
TE Store
from US$0.24
|
4,285
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,474
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,414
in stock
|
Buy Now | |
element14
from US$0.20
|
1,247
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,247
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
544
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Panel Gasket | No |
Number of Positions | 4 |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子のタイプ | Female |
Height | 13.21mm, .52in |
Length | .4in, 10.16mm |
幅 | 7.75mm |
Wire Size | 24AWG, .2mm² |
Width | .305in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Shape | Rectangular |
Shielded | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA100 CONN ASSY F/T NATL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640621-4 | Internal Number: 3-640621-4 | TE Connectivity | TE Store |
FEED THRU W/O TAB 4P white tin 24 AWG | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 04P MTA100 ASSY NATL | Distrelec |
WTB CONN, RCPT, 4POS, 1ROW, 2.54MM | element14 |
Receptacle IDC 4 way MTA-100 | RS |
Wire-Board Connector Receptacle, 4 Position, 2.54Mm | Newark Electronics |
MTA-100 4 Position Single Row 2.54 mm Pitch 24 AWG Feed Through IDC Socket | Future Electronics |
Conn IDC Connector F 4 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 CONNECTOR TIN, 04P MTA100 CONN ASSY F/T NATL | TE Connectivity 3-640621-4 | RS Americas |
Where can I find additional details, specifications and documents for a 3-640621-4?
Additional datasheets, footprints and schematics for 3-640621-4 are listed on our Part Details page. You can also find images and similar parts to 3-640621-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640621-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640621-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640621-4 fall under?
The 3-640621-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640621-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640621-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640621-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640621-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 3-640621-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640621-4 often in real-time on the comparison pages.
What if I can't find stock of 3-640621-4?
You can fill out our help required form which you can use to request a quote for 3-640621-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.