Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.72
|
3,431
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
21,333
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
3,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
3,431
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,842
in stock
|
Buy Now | |
TE Store
from US$0.70
|
783
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Natural |
Number of Circuits | 3 |
Number of Positions | 3 |
Pin Diameter | .125in, 3.18mm |
Accepts Terminal Style | Receptacle |
Length | 44.58mm, 1.76in |
Housing Material | PBT |
UL Flammability Rating | UL 94-HB |
Mount Diameter | .53in, 13.46mm |
Mount Configuration | 2 Forward - 1 Back |
Polarized | No |
Packaging Method | Package |
Packaging Quantity | 2000 |
Product Type | Terminal Housing |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
CLUSTER BLOCK HSG UL 94-HB | TTI Europe |
Headers & Wire Housings Cluster Block |Amp Te Connectivity 360051-1 | Newark Electronics |
Headers&Wire Housings CLUSTER BLOCK | Rapid Electronics |
RCPT HOUSING, 3POS, PBT | Farnell |
CLUSTER BLOCK Number of Circuits: 3 Primary Product Material: PBT Operating Temperature Range: -4 – 248 °F Operating Temperature Range: -20 – 120 °C Insulated Quick-Connect Cluster Block | 3 PBT | Part Number: 360051-1 | Internal Number: 360051-1 | TE Connectivity | TE Store |
Conn Housing Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 360051-1?
Additional datasheets, footprints and schematics for 360051-1 are listed on our Part Details page. You can also find images and similar parts to 360051-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360051-1 fall under?
The 360051-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 360051-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360051-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360051-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360051-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 360051-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360051-1 often in real-time on the comparison pages.
What if I can't find stock of 360051-1?
You can fill out our help required form which you can use to request a quote for 360051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.