Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Post-Tin |
---|---|
2-Wire Insulation Diameter (Max per Wire) | .09in, 2.29mm |
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | .125in, 3.18mm |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 2.28mm, 2.79mm, .11in, .09in |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Overall Length | 20.46mm, .8in |
Material Thickness | .02in, .51mm |
Terminal Height | .24in, 6.1mm |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Wire Insulation Support | With |
Comment | High Retention Force. Can also connect 2 x .33 mm² (22 AWG) wires., High Retention Force. Can also connect 2 x 0.33mm2(#22 AWG) wires |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Crimp Area Length | 8.76mm, .345in |
Termination Method | Crimp |
Cluster Block Recp 22-18 020Tp |Amp Te Connectivity 1742657-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1742657-1?
Additional datasheets, footprints and schematics for 1742657-1 are listed on our Part Details page. You can also find images and similar parts to 1742657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742657-1 fall under?
The 1742657-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742657-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742657-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1742657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742657-1 often in real-time on the comparison pages.
What if I can't find stock of 1742657-1?
You can fill out our help required form which you can use to request a quote for 1742657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.