Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now |
Plating Material | Post-Tin |
---|---|
Mating Pin Diameter | 3.18mm, .125in |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Material Thickness | .02in, .51mm |
Terminal Height | .24in, 6.1mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Overall Length | 22.1mm, .87in |
Wire Size | .2 – .8mm², 24 – 18AWG, 400 – 1600CMA |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp |
Crimp Area Length | 6.86mm, .27in |
Cluster Block Recpt Amplivar 400-1600 |Amp Te Connectivity 63453-1 | Newark Electronics |
TE Connectivity Cluster Block Recpt Amplivar 400-1600 He | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Contact 1 POS ST | Avnet America |
125 PIN RCPT 400-1600 TPPHBZ | TTI Europe |
Special Order: Cluster Block Recpt Amplivar 400-1600 Part Number: 63453-1 | Internal Number: 63453-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63453-1?
Additional datasheets, footprints and schematics for 63453-1 are listed on our Part Details page. You can also find images and similar parts to 63453-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63453-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63453-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63453-1 fall under?
The 63453-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63453-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63453-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63453-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63453-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63453-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63453-1 often in real-time on the comparison pages.
What if I can't find stock of 63453-1?
You can fill out our help required form which you can use to request a quote for 63453-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.