Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
162,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
162,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
162,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
135,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
124,200
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
27,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
10,211
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Pin Diameter | .125in, 3.18mm |
Overall Length | .825in, 20.96mm |
Material Thickness | .508mm, .02in |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Lead Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Accepts Wire Insulation Diameter Range | .13 – .17in, 3.3 – 4.32mm |
Terminal Height | .24in, 6.1mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Wire Size | 2 – 5mm², 14 – 10AWG |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Package |
Packaging Quantity | 9000 |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Sealable | No |
Crimp Area Length | .17in, 4.32mm |
Termination Method | Crimp |
Terminals 125 Pin Receptacle 14-10 Tpphbz |Amp Te Connectivity 62243-3 | Newark Electronics |
Terminals 125 PIN RECEPTACLE 14-10 TPPHBZ | Rapid Electronics |
TE Connectivity - AMP Wire Terminals 125 PIN RECEPTACLE 14-10 | Distrelec |
TERMINAL, WIRE SPLICE, CRIMP, 10AWG | Farnell |
125 PIN RECEPTACLE 14-10 TPPHB | TTI Europe |
125 PIN RECEPTACLE 14-10 Magnet Wire Terminal Type: Receptacle Mating Pin Diameter: .125 in Mating Pin Diameter: 3.18 mm Compatible Insulation Diameter (Max): .17 in Compatible Insulation Diameter (Max): 4.32 mm Receptacle .125" 3.18 mm .17" | Magnet Wire Terminal | Part Number: 62243-3 | Internal Number: 62243-3 | .125" | TE Connectivity | TE Store |
Crimp Terminal 10-14AWG F 20.96mm 5.59mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Wire Splice |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62243-3?
Additional datasheets, footprints and schematics for 62243-3 are listed on our Part Details page. You can also find images and similar parts to 62243-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62243-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62243-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62243-3 fall under?
The 62243-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62243-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62243-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62243-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62243-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62243-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62243-3 often in real-time on the comparison pages.
What if I can't find stock of 62243-3?
You can fill out our help required form which you can use to request a quote for 62243-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.