Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.61
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$4.57
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.88
|
-
|
Buy Now | |
Boersig
from US$4.33
|
-
|
Buy Now | |
Farnell
from US$10.32
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | PBT |
Number of Circuits | 3 |
Pin Diameter | .125in, 3.18mm |
Length | 50.17mm, 1.98in |
Mount Diameter | .815in, 20.7mm |
Mount Configuration | 1 Forward - 2 Back |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Terminals Hsg .125 Cluster Block Nat |Amp Te Connectivity 1217261-1 | Newark Electronics |
Terminals HSG .125 CLUSTER BLOCK NAT | Rapid Electronics |
TE Connectivity HSG .125 CLUSTER BLOCK NAT Terminals HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1217261-1?
Additional datasheets, footprints and schematics for 1217261-1 are listed on our Part Details page. You can also find images and similar parts to 1217261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217261-1 fall under?
The 1217261-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1217261-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217261-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1217261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217261-1 often in real-time on the comparison pages.
What if I can't find stock of 1217261-1?
You can fill out our help required form which you can use to request a quote for 1217261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.