Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | PBT |
Number of Circuits | 3 |
Preloaded | No |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Pin Diameter | .125in, 3.18mm |
Accepts Terminal Style | Receptacle |
Length | 1.755in, 44.58mm |
UL Flammability Rating | UL 94-HB |
Mount Configuration | 1 Forward - 2 Back |
Mount Diameter | 13.46mm, .53in |
Polarized | No |
Packaging Quantity | 1500 |
Packaging Method | Package |
Connector Style | Receptacle |
Product Type | Terminal Housing |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Cluster Block Hsg. |Amp Te Connectivity 1217181-1 | Newark Electronics |
Conn Housing Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1217181-1?
Additional datasheets, footprints and schematics for 1217181-1 are listed on our Part Details page. You can also find images and similar parts to 1217181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217181-1 fall under?
The 1217181-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1217181-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217181-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1217181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217181-1 often in real-time on the comparison pages.
What if I can't find stock of 1217181-1?
You can fill out our help required form which you can use to request a quote for 1217181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.