Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
162,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
162,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
162,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
135,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Mating Pin Diameter | .125in, 3.18mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Material Thickness | .51mm, .02in |
Wire Insulation Diameter (Max) | .13in, 3.3mm |
Terminal Height | 6.1mm, .24in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Overall Length | 20.96mm, .825in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Insulation Support | With |
Comment | High Retention Force |
Packaging Method | Strip |
Packaging Quantity | 9000 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Crimp Area Length | .345in, 8.76mm |
Termination Method | Crimp |
Headers & Wire Housings Cluster Blk Recp |Amp Te Connectivity 1217176-5 | Newark Electronics |
Headers & Wire Housings CLUSTER BLK RECP | Rapid Electronics |
TE Connectivity CLUSTER BLK RECP 18-16 020PHBR Headers & | Distrelec |
TERMINAL, MAGNET WIRE TERMINAL, CRIMP | Farnell |
Contact F Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1217176-5?
Additional datasheets, footprints and schematics for 1217176-5 are listed on our Part Details page. You can also find images and similar parts to 1217176-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217176-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217176-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217176-5 fall under?
The 1217176-5 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217176-5 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217176-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217176-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217176-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1217176-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217176-5 often in real-time on the comparison pages.
What if I can't find stock of 1217176-5?
You can fill out our help required form which you can use to request a quote for 1217176-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.