Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | .125in, 3.18mm |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Overall Length | .825in, 20.96mm |
Lead Wire Size | 18 – 16AWG, .82 – 1.3mm² |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Material Thickness | .02in, .51mm |
Terminal Height | .24in, 6.1mm |
Wire Size | .75 – 1.5mm², 18 – 15AWG |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Package |
Wire/Cable Type | Lead Wire |
Support Style | Insulation Support |
Crimp Area Length | 4.32mm, .17in |
Termination Method | Crimp |
Receptacle, Cluster Pin, 3.18 [.125] Dia |Amp Te Connectivity 62244-3 | Newark Electronics |
RECEPTACLE CLUSTER PIN 3.18 [.125] DIA | Rapid Electronics |
TE Connectivity 125 PIN RCPT 18-16 Headers & Wire Housin | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
125 PIN RCPT 18-16 020TPPHBZ | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Wire Splice |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62244-3?
Additional datasheets, footprints and schematics for 62244-3 are listed on our Part Details page. You can also find images and similar parts to 62244-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62244-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62244-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62244-3 fall under?
The 62244-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62244-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62244-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62244-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62244-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62244-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62244-3 often in real-time on the comparison pages.
What if I can't find stock of 62244-3?
You can fill out our help required form which you can use to request a quote for 62244-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.