Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | .125in, 3.18mm |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Overall Length | .825in, 20.96mm |
Lead Wire Size | 18 – 16AWG, .82 – 1.3mm² |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Material Thickness | .02in, .51mm |
Terminal Height | .24in, 6.1mm |
Wire Size | .75 – 1.5mm², 18 – 15AWG |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Comment | Special packaging |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Lead Wire |
Support Style | Insulation Support |
Crimp Area Length | 4.32mm, .17in |
Termination Method | Crimp |
Receptacle, Cluster Pin, 3.18 [.125] Dia |Amp Te Connectivity 62244-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 62244-6?
Additional datasheets, footprints and schematics for 62244-6 are listed on our Part Details page. You can also find images and similar parts to 62244-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62244-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62244-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62244-6 fall under?
The 62244-6 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62244-6 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62244-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 62244-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62244-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62244-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62244-6 often in real-time on the comparison pages.
What if I can't find stock of 62244-6?
You can fill out our help required form which you can use to request a quote for 62244-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.