Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Post-Tin |
---|---|
Mating Pin Diameter | .125in, 3.18mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Wire Size | .82 – 2.08mm², 18 – 14AWG, 1500 – 4200CMA |
Material Thickness | .02in, .51mm |
Terminal Height | .24in, 6.1mm |
Overall Length | 22.1mm, .87in |
Accepts Wire Insulation Diameter Range | 1.9 – 3.18mm, .075 – .125in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Support Style | Insulation Support |
Termination Method | Crimp |
Crimp Area Length | .27in, 6.86mm |
125 Pin Rcpt 1500-4200 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 63454-1 | Newark Electronics |
Crimp Terminal F 22.1mm 5.59mm Tin | Avnet America |
Special Order: Cluster Block Recpt Amplivar 1500-4200 Part Number: 63454-1 | Internal Number: 63454-1 | TE Connectivity | TE Store |
CLUSTER BLOCK RECPT AMPLIVAR 1500-4200 | Farnell |
Where can I find additional details, specifications and documents for a 63454-1?
Additional datasheets, footprints and schematics for 63454-1 are listed on our Part Details page. You can also find images and similar parts to 63454-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63454-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63454-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63454-1 fall under?
The 63454-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63454-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63454-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63454-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63454-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 63454-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63454-1 often in real-time on the comparison pages.
What if I can't find stock of 63454-1?
You can fill out our help required form which you can use to request a quote for 63454-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.