Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
123
in stock
|
Buy Now | |
TTI Europe
from US$1.90
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
961
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
771
in stock
|
Buy Now | |
TE Store
from US$1.55
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
190
in stock
|
Buy Now | |
element14
from US$2.03
|
114
in stock
|
Buy Now | |
Farnell
from US$2.44
|
114
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .063in, 1.6mm, .11in, 2.8mm |
Width | 26.6mm, 1.047in |
Height | 32.6mm, 1.283in |
Length | 45.8mm, 1.803in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 4.5mm, .177in |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -13 – 257°F, -25 – 125°C |
Automotive Conn 12 POS MCP HYBRID FEMALE CONN | Rapid Electronics |
TE Connectivity - AMP Housing 12 P MCP HYBRID FEMALE CONN | Distrelec |
12 POS MCP HYBRID FEMALE CONN Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.6 mm .11" | Amp Mcp & Sealed Connector Housing | Part Number: 284848-1 | Internal Number: 284848-1 | TE Connectivity | TE Store |
Automotive Conn 12 Pos Mcp Hybrid Female Conn |Amp Te Connectivity 284848-1 | Newark Electronics |
MCP1.5K/2.8 12W receptacle housing,Key A | RS |
RECEPTACLE HOUSING, 12POS, PBT GF, BLACK | element14 |
Conn Housing RCP 12 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
14 POS MCP HYBRID FEMALE CONN | Future Electronics |
AMP MCP 1.5/2.8 Series 12 Way 2 Row Female Straight PCB Housing | TE Connectivity 284848-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 5mm |
For Use With | AMP MCP Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 284848-1?
Additional datasheets, footprints and schematics for 284848-1 are listed on our Part Details page. You can also find images and similar parts to 284848-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284848-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284848-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284848-1 fall under?
The 284848-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284848-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284848-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284848-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284848-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 284848-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284848-1 often in real-time on the comparison pages.
What if I can't find stock of 284848-1?
You can fill out our help required form which you can use to request a quote for 284848-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.