Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0281
|
25,726
in stock
|
Buy Now | |
Chip One Stop
from US$0.0342
|
37,431
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
25,726
in stock
|
Buy Now | |
element14
from US$0.0287
|
25,726
in stock
|
Buy Now | |
TTI Europe
from US$0.0220
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
Boersig
from US$0.0212
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | Silicone |
Cable Insulation Diameter | .047 – .083in, 1.2 – 2.1mm |
Cavity Diameter | .197in, 5mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Packaging Method | Bag |
Packaging Quantity | 10000 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Single Wire Seal, Orange, Silicone Rohs Compliant: Yes |Amp Te Connectivity 284863-1 | Newark Electronics |
SINGLE WIRE SEAL, ORANGE, SILICONE | element14 |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 284863-1?
Additional datasheets, footprints and schematics for 284863-1 are listed on our Part Details page. You can also find images and similar parts to 284863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284863-1 fall under?
The 284863-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 284863-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284863-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 284863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284863-1 often in real-time on the comparison pages.
What if I can't find stock of 284863-1?
You can fill out our help required form which you can use to request a quote for 284863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.