Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6635303101,
1193323, 27-05025-00, 814784-000, HUB-15134 |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.77
|
499
in stock
|
Buy Now | |
Heilind Electronics
from US$4.62
|
16,614
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.62
|
3,323
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
2,450
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
2,450
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$5.52
|
2,450
in stock
|
Buy Now | |
TE Store
from US$5.31
|
2,302
in stock
|
Buy Now | |
element14
from US$3.65
|
499
in stock
|
Buy Now | |
RS Americas
from US$4.75
|
11
in stock
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
Boersig
from US$4.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3.5A |
Insulation Diameter (Max) | 1.14mm, .045in |
Stranded Wire Size | 24AWG, .33mm² |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Wire Size | 26 – 24AWG |
Housing Material | Thermoplastic |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Flange Thickness | Thick |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 4-40 UNC 2B |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Profile | Standard |
Product Type | Connector |
Slot Type Letter Code | B |
Connector Classification | IDC |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Shielded | No |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSYRCPT50POSB SLOTBLK HSG | Heilind Electronics |
I/O Connectors Recpt 50P Screw Lock Thick Flange |Amp Te Connectivity 229975-1 | Newark Electronics |
I/O Connectors RECPT 50P SCREW LOCK thick flange | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSYRCPT50PB SLOTBLK HSG | Distrelec |
ASSY,RCPT,50POS,B SLOT,BLK HSG Connector & Housing Type: Receptacle Shielded: No Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 64 36 50 24 14 Centerline (Pitch): 2.16 mm Receptacle Cable-to-Panel 64 | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 229975-1 | Internal Number: 229975-1 | Alias Number: 1193323 | TE Connectivity | TE Store |
D SUB CONN, RCPT, 50POS, IDC/IDT | Farnell |
D-SUB CONN, RCPT, 50POS, IDC / IDT | element14 |
D-sub Connector, CHAMP IDC, Screw Lock, Receptacle, 50 Position, 24-26 AWG | TE Connectivity 229975-1 | RS Americas |
50 Position Dual Row Free Hanging Receptacle IDC Connector | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 229975-1?
Additional datasheets, footprints and schematics for 229975-1 are listed on our Part Details page. You can also find images and similar parts to 229975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229975-1 fall under?
The 229975-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 229975-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 229975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229975-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 229975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229975-1 often in real-time on the comparison pages.
What if I can't find stock of 229975-1?
You can fill out our help required form which you can use to request a quote for 229975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.