Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-16902,
1178449, 6635303102, 6635303300, 4-16211-7456, 254182-000, 1233976 |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.58
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
6,281
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
6,246
in stock
|
Buy Now | |
Farnell
from US$6.12
|
4,710
in stock
|
Buy Now | |
Heilind Electronics
from US$4.48
|
1,980
in stock
|
Buy Now | |
TTI Europe
from US$3.58
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.48
|
396
in stock
|
Buy Now | |
TE Store
from US$5.49
|
346
in stock
|
Buy Now | |
RS Americas
from US$3.98
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
74
in stock
|
Buy Now | |
Distrelec
from US$5.44
|
35
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
element14
from US$4.23
|
-
|
Buy Now | |
Boersig
from US$5.93
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Stranded Wire Size | .33mm², 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 26 – 24AWG |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color Dot Designation | Blue |
Housing Material | Thermoplastic |
Mating Connector Lock Type | Screwlocks |
Screw & Hole Thread Size | 4-40 UNC 2B |
Flange Thickness | Thick |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Shielded | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Classification | IDC |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Profile | Standard |
Product Category | Connectors |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Product Type | Connector |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
IDC D-Sub Connectors ASSY PLUG 50 POS B SLOT | Rapid Electronics |
CONN, I/O, PLUG, 50POS, CABLE | Farnell |
ASSY PLUG 50 POS B SLOT | Heilind Electronics |
50 POS IDC PLUG 24-26AWG SCREW | TTI Europe |
ASSY, PLUG, 50 POS, B SLOT Connector & Housing Type: Plug Shielded: No Connector System: Cable-to-Cable Number of Positions: 64 36 50 24 14 Centerline (Pitch): 2.16 mm Plug Cable-to-Cable 64 | Idc D-Sub: Plug Assembly & Signal & Cable To Cable & 2.16 Mm | Part Number: 229974-1 | Internal Number: 229974-1 | Alias Number: 1178449 | TE Connectivity | TE Store |
Connector IDC 50-Pin Plug Unshielded 4-40 Holes B-Slot RoHS | TE Connectivity 229974-1 | RS Americas |
Mini D Ribbon Connector, Plug, 50 Position, Idc/Idt | Newark Electronics |
TE Connectivity - AMP IDC D-Sub ASSY PLUG 50 P B SLOT | Distrelec |
50 Position Dual Row Free Hanging Plug IDC Connector | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
CONNECTOR, I/O, PLUG, 50POS, IDC | element14 |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Champ-Lok Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | IDC / IDT |
Product Range | Champ-Lok Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 229974-1?
Additional datasheets, footprints and schematics for 229974-1 are listed on our Part Details page. You can also find images and similar parts to 229974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229974-1 fall under?
The 229974-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 229974-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 229974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229974-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for 229974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229974-1 often in real-time on the comparison pages.
What if I can't find stock of 229974-1?
You can fill out our help required form which you can use to request a quote for 229974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.