Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$54.41
|
8
in stock
|
Buy Now | |
TE Store
from US$63.68
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$76.09
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$53.12
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$57.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$49.49
|
-
|
Buy Now | |
RS Americas
from US$73.42
|
-
|
Buy Now |
Heat Sink Height Class | PCI |
---|---|
Heat Sink Height | 4.2mm, .165in |
Heat Sink Style | Pin |
Heat Sink Finish | Anodized Black |
Port Matrix Configuration | 1 x 3 |
Rear EONs per Port Column | 1 |
Number of Ports | 3 |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.45mm, .057in |
Tail Length | .086in, 2.2mm |
Data Rate (Max) | 25Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
For Use With Pluggable I/O Products | QSFP28 Cable Assembly, QSFP28 MSA Compatible Transceiver |
EMI Containment Feature Type | Customer Applied Gasket |
Enhancements | Standard |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Connector System | Cable-to-Board |
Product Type | Cage Assembly |
Thermal Accessory Type Included | Heat Sink |
Form Factor | QSFP28/56 |
Cage Type | Ganged |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
1x3 Cage Assy Bhnd Bzl QSFP28 Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP28/56 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2173239-1 | Internal Number: 2173239-1 | TE Connectivity | TE Store |
I/O Conn 1x3 CAGE ASSY BEZEL W/NETWRK HEATSINK | Rapid Electronics |
TE Connectivity 1x3 Cage Assy Bhnd Bzl QSFP28 I/O Connec | Distrelec |
I/O Conn 1X3 Cage Assy, Bezel W/Netwrk Heatsink |Amp Te Connectivity 2173239-1 | Newark Electronics |
Connector Accessories Cage/Heat Sink Assembly Behind Bezel Nickel Silver/Stainless Steel Plated | Avnet America |
1x3 Cage Assy Bhnd Bzl QSFP28, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2173239-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2173239-1?
Additional datasheets, footprints and schematics for 2173239-1 are listed on our Part Details page. You can also find images and similar parts to 2173239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173239-1 fall under?
The 2173239-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2173239-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173239-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 2173239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173239-1 often in real-time on the comparison pages.
What if I can't find stock of 2173239-1?
You can fill out our help required form which you can use to request a quote for 2173239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.