Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.85
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$59.29
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$53.90
|
60
in stock
|
Buy Now | |
Farnell
from US$61.37
|
48
in stock
|
Buy Now | |
TE Store
from US$57.46
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$57.72
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$57.72
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$59.52
|
-
|
Buy Now | |
Avnet America
from US$45.63
|
-
|
Buy Now | |
Boersig
from US$61.12
|
-
|
Buy Now |
Heat Sink Height Class | Custom |
---|---|
Heat Sink Finish | Anodized Black |
Heat Sink Style | Custom |
Port Matrix Configuration | 1 x 4 |
Lightpipe Configuration | All Four |
Rear EONs per Port Column | 1 |
Number of Ports | 4 |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 19mm, .748in |
Cage Material | Nickel Silver Alloy |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | QSFP28 |
Circuit Application | Signal |
Included Lightpipe | Yes |
Enhancements | Standard |
EMI Containment Feature Type | EMI Springs |
Packaging Method | Tray |
Form Factor | QSFP28/56 |
Cage Type | Ganged |
Thermal Accessory Type Included | Heat Sink |
Product Type | Cage Assembly |
Sealable | Yes |
Pluggable I/O Accessory Type | Lightpipe |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors Cage Assembly QSFP28 1x4 8LP | Rapid Electronics |
TE Connectivity CAGE ASSY 1X4 QSFP28 8LP I/O Connectors | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
CAGE ASSY, 1X4, QSFP28, 8LP Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Centerline (Pitch): .748 in Centerline (Pitch): 19 mm Sealable: Yes QSFP28/56 Cage Assembly .748" 19 mm | Pluggable I/o Connectors & Cage | Part Number: 2170793-1 | Internal Number: 2170793-1 | .748" | TE Connectivity | TE Store |
zQSFP+ CAGE ASSY,1X4 PORT W/ HT SNKS,8 LITE PIPES | Heilind Electronics |
Cage Assembly, 1X4, Zqsfp+ | Newark Electronics |
QSFP Cage Assembly with Heatsink and Light Pipes 4 Port Through Hole Press-Fit | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cage Assembly |
---|---|
For Use With | Wire-to-Board Connector |
Product Range | - |
Where can I find additional details, specifications and documents for a 2170793-1?
Additional datasheets, footprints and schematics for 2170793-1 are listed on our Part Details page. You can also find images and similar parts to 2170793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170793-1 fall under?
The 2170793-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170793-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170793-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2170793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170793-1 often in real-time on the comparison pages.
What if I can't find stock of 2170793-1?
You can fill out our help required form which you can use to request a quote for 2170793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.