Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$55.30
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$53.86
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$56.92
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$50.30
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$54.93
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.93
|
6
in stock
|
Buy Now | |
Avnet America
from US$42.78
|
-
|
Buy Now |
Heat Sink Finish | Anodized Black |
---|---|
Heat Sink Style | Pin |
Heat Sink Height Class | Networking |
Heat Sink Height | 13.5mm, .531in |
Number of Ports | 4 |
Lightpipe Configuration | Single Round |
Port Matrix Configuration | 1 x 4 |
Rear EONs per Port Column | 0 |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Enhancements | Standard |
Included Lightpipe | Yes |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Box & Tray |
Product Type | Cage Assembly |
Sealable | Yes |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP28/56 |
Connector System | Cable-to-Board |
Cage Type | Ganged |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors Cage Assy, 1X4 Gasket, Hs, Lp |Amp Te Connectivity 2170785-6 | Newark Electronics |
I/O Connectors CAGE ASSY 1X4 GASKET HS LP | Rapid Electronics |
TE Connectivity CAGE ASSY 1X4 QSFP28 GASKET HS LP I/O Co | Distrelec |
CAGE ASSY 1X4 QSFP28 GASKET HS LP | Heilind Electronics |
Connector Accessories 4-Port zQSFP Cage Assembly with Heatsink Through Hole Press Fit Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2170785-6?
Additional datasheets, footprints and schematics for 2170785-6 are listed on our Part Details page. You can also find images and similar parts to 2170785-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170785-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170785-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170785-6 fall under?
The 2170785-6 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170785-6 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170785-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170785-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170785-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2170785-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170785-6 often in real-time on the comparison pages.
What if I can't find stock of 2170785-6?
You can fill out our help required form which you can use to request a quote for 2170785-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.