Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.89
|
No stock
|
Buy Now | |
TE Store
from US$11.36
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$11.86
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$13.67
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
3
in stock
|
Buy Now | |
Avnet America
from US$8.49
|
-
|
Buy Now | |
RS Americas
from US$13.99
|
-
|
Buy Now | |
element14
from US$10.38
|
-
|
Buy Now | |
Boersig
from US$12.03
|
-
|
Buy Now | |
Distrelec
from US$11.37
|
-
|
Buy Now | |
TTI Europe
from US$13.51
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Port Matrix Configuration | 1 x 1 |
Rear EONs per Port Column | 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | Standard |
Packaging Method | Box & Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage |
Cage Type | Single |
Sealable | No |
Form Factor | QSFP28/56 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CAGE ASSEMBLY, QSFP28 1X1, SPRING Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP28/56 Cage | Pluggable I/o Connectors & Cage | Part Number: 2170703-6 | Internal Number: 2170703-6 | TE Connectivity | TE Store |
Fiber Optic Conn Cage Assembly Qsfp28 1X1 Spring |Amp Te Connectivity 2170703-6 | Newark Electronics |
Fiber Optic Conn CAGE ASSEMBLY QSFP28 1X1 SPRING | Rapid Electronics |
CAGE ASSEMBLY, QSFP28 1X1, SPRING, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2170703-6 | RS Americas |
CAGE ASSEMBLY, 1X1, ZQSFP I/O CONNECTOR | element14 |
TE Connectivity - AMP QSFP+&zQSPF+CAGE ASSY QSFP28 1X1 SPRING | Distrelec |
CAGE ASSEMBLY, QSFP28 1X1, | TTI Europe |
Where can I find additional details, specifications and documents for a 2170703-6?
Additional datasheets, footprints and schematics for 2170703-6 are listed on our Part Details page. You can also find images and similar parts to 2170703-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170703-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170703-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170703-6 fall under?
The 2170703-6 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170703-6 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170703-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170703-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170703-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2170703-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170703-6 often in real-time on the comparison pages.
What if I can't find stock of 2170703-6?
You can fill out our help required form which you can use to request a quote for 2170703-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.