Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,361.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4,484.44
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4,252.31
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4,252.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4,189.70
|
-
|
Buy Now | |
Future Electronics
from US$3,804.35
|
-
|
Buy Now | |
Avnet America
from US$3,361.88
|
-
|
Buy Now | |
RS Americas
from US$3,789.71
|
-
|
Buy Now | |
element14
from US$4,306.97
|
-
|
Buy Now | |
Boersig
from US$4,281.42
|
-
|
Buy Now |
Terminator Type | 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator |
---|---|
Applicator & Product Style | OCEAN |
Service Options | Crimped Samples, Capability Study, Cross Section - Photograph |
Alignment Aids | Camera, Alignment Gauge |
Application Interface | Male Adapter Post - Atlantic Style |
Feed Type | Pneumatic |
OC-AT-S-FA-176D-001-0056 | Heilind Electronics |
Crimp Tool, Pneumatic, 22-18Awg | Newark Electronics |
APPLICATOR Pneumatic OCEAN | Avnet America |
OC-AT-S-FA-176D-001-0056 | TE Connectivity 2151034-2 | RS Americas |
CRIMP TOOL, PNEUMATIC, 22-18AWG | element14 |
Where can I find additional details, specifications and documents for a 2151034-2?
Additional datasheets, footprints and schematics for 2151034-2 are listed on our Part Details page. You can also find images and similar parts to 2151034-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2151034-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2151034-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2151034-2 fall under?
The 2151034-2 is listed under Application Tooling > Applicators.
Can I view similar or alternative parts?
You can view similar parts to 2151034-2 when available in the Applicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2151034-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2151034-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2151034-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2151034-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2151034-2 often in real-time on the comparison pages.
What if I can't find stock of 2151034-2?
You can fill out our help required form which you can use to request a quote for 2151034-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.