Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.65
|
83
in stock
|
Buy Now | |
TE Store
from US$4.40
|
412
in stock
|
Buy Now | |
Rapid Electronics
from US$11.55
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$8.74
|
99
in stock
|
Buy Now | |
Distrelec
from US$10.59
|
99
in stock
|
Buy Now | |
Farnell
from US$12.41
|
80
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
Boersig
from US$6.81
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 4 |
Number of Positions | 28 |
Length | 4.38in, 111.25mm |
Height | 1.907in, 48.45mm |
Width | 2.864in, 72.75mm |
Operating Voltage | 550VDC |
Nominal Voltage Architecture | 24V, 42V, 550V, 90V, 125V, 12V, 80V, 240V, 48V, 500V |
Centerline (Pitch) | 5.3mm, .209in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 10 |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CAP ASSY, 28 POS, KEY A, AMPSEAL 16 HL Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 28 Centerline (Pitch): .209 in Centerline (Pitch): 5.3 mm Housing for Male Terminals Wire-to-Wire 28 .209" | Ampseal 16 Hybrid Lever Housing | Part Number: 2138846-1 | Internal Number: 2138846-1 | .209" | TE Connectivity | TE Store |
Automotive Conn CAP ASSY 28 POS KEY A AMPSEAL | Rapid Electronics |
TE Connectivity Cap Assy 28 Pos Key A Ampseal 16 Hl | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2138846-1?
Additional datasheets, footprints and schematics for 2138846-1 are listed on our Part Details page. You can also find images and similar parts to 2138846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138846-1 fall under?
The 2138846-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138846-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138846-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2138846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138846-1 often in real-time on the comparison pages.
What if I can't find stock of 2138846-1?
You can fill out our help required form which you can use to request a quote for 2138846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.