Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
8,380
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
8,286
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
4,814
in stock
|
Buy Now | |
element14
from US$0.99
|
4,814
in stock
|
Buy Now | |
Farnell
from US$1.19
|
4,814
in stock
|
Buy Now | |
TE Store
from US$1.63
|
3,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
2,793
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
637
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
637
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
637
in stock
|
Buy Now | |
Boersig
from US$1.00
|
49
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Type | Pin |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,SOLTAB,TIN,LP | Heilind Electronics |
Type III+ Series Solder Contact for use with CPC Connector | TE Connectivity 202236-5 | RS Americas |
Contact, Pin, Solder | Newark Electronics |
CONTACT, PIN, SOLDER | element14 |
III+ PIN,SOLTAB,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 202236-5 | Internal Number: 202236-5 | TE Connectivity | TE Store |
TypeIII+Contact,Pin,SolderTab,TinPlated | RS |
Standard Circular Contacts TYPIII PIN S-TAB BR/SN | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PINSOLTABTINLP | Distrelec |
MultiMate Connector Type III+ Tin Plating Pin Solder Tab | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | M Series CPC Connectors |
Wire Size AWG Min | - |
Where can I find additional details, specifications and documents for a 202236-5?
Additional datasheets, footprints and schematics for 202236-5 are listed on our Part Details page. You can also find images and similar parts to 202236-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202236-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202236-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202236-5 fall under?
The 202236-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202236-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202236-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 202236-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202236-5 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 202236-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202236-5 often in real-time on the comparison pages.
What if I can't find stock of 202236-5?
You can fill out our help required form which you can use to request a quote for 202236-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.