Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.19
|
No stock
|
Buy Now | |
TE Store
from US$9.45
|
383
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
253
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$8.04
|
253
in stock
|
Buy Now | |
Distrelec
from US$7.42
|
253
in stock
|
Buy Now | |
Avnet America
from US$6.94
|
-
|
Buy Now | |
RS Americas
from US$11.44
|
-
|
Buy Now | |
element14
from US$8.06
|
-
|
Buy Now | |
Avnet Asia
from US$7.23
|
-
|
Buy Now | |
Boersig
from US$7.84
|
-
|
Buy Now | |
TTI Europe
from US$7.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Lightpipe Style | Standard |
Lightpipe Configuration | Dual Round |
Number of Ports | 1 |
Lightpipe Profile | Standard |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Tray, Box & Tray |
Integrated Lightpipes | No |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | SFP+ |
Product Type | Cage |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1x1 Cage Assembly, Light Pipe Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007254-1 | Internal Number: 2007254-1 | TE Connectivity | TE Store |
I/O Connectors Cage Assy 1X1 W/ Light Sfp Plus |Amp Te Connectivity 2007254-1 | Newark Electronics |
SFP+ 1x1 Cage Assembly Light Pipe | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1x1 Cage Assy Light Pipe | Distrelec |
CONN CAGE, SFP+, 1X1 SINGLE, PRESS FIT | Farnell |
Cage Assembly with Light Pipes for 1x1 SFP+ Connectors Nickel Silver | Avnet America |
SFP plus 1x1 Cage Assembly, Light Pipe, SFP, SFP plus and zSFP plus | TE Connectivity 2007254-1 | RS Americas |
SFP CAGE, 1 PORT, PRESS FIT | element14 |
SFP+ 1X1 CAGE ASSEMBLY, LIGHT | TTI Europe |
Where can I find additional details, specifications and documents for a 2007254-1?
Additional datasheets, footprints and schematics for 2007254-1 are listed on our Part Details page. You can also find images and similar parts to 2007254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007254-1 fall under?
The 2007254-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007254-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007254-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2007254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007254-1 often in real-time on the comparison pages.
What if I can't find stock of 2007254-1?
You can fill out our help required form which you can use to request a quote for 2007254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.