1SNK900659R0000 Terminal Blocks & Strips by TE Connectivity

TO3.5-50-A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.87

Distributor Stock
Logo for Avnet America
Avnet America
from US$12.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.81
-
Buy Now
Logo for Boersig
Boersig
from US$9.87
-
Buy Now
Logo for Sager
Sager
from US$12.85
-
Buy Now

Specifications

Product Weight .762oz, 21.6g
Mounting & Retention Accessory Type Screwdriver
Product Length 50mm, 1.97in
Tool Size 3.5mm, .138in
Terminal Block & Strip Accessory Comment Angled 60°

Compatible Parts

1SNK708150R0000 1SNK708151R0000 1SNK710010R0000 1SNK710011R0000 1SNK710020R0000 1SNK710021R0000 1SNK710030R0000 1SNK908303R0000 1SNK908304R0000 1SNK908305R0000 1SNK908310R0000 1SNK910302R0000 1SNK910303R0000 1SNK910304R0000 1SNK910305R0000 1SNK910310R0000 1SNK912302R0000 1SNK912303R0000 1SNK912305R0000 1SNK710150R0000 1SNK710151R0000

Alternative Descriptions

TO3.5-50-A ANGLED FLAT SCREWDRIVER | RS Americas
TO3.5-50-A Schraubendreher | Boersig
Terminal Block Tools & Accessories TO3.5-50-A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SNK900659R0000?

Additional datasheets, footprints and schematics for 1SNK900659R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900659R0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SNK900659R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900659R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SNK900659R0000 fall under?

The 1SNK900659R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1SNK900659R0000 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900659R0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SNK900659R0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1SNK900659R0000 have stock available?

Authorised distributors including Avnet America, RS Americas, Boersig and Sager have stock available or on a lead time for 1SNK900659R0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SNK900659R0000 often in real-time on the comparison pages.

What if I can't find stock of 1SNK900659R0000?

You can fill out our help required form which you can use to request a quote for 1SNK900659R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay