Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
8
in stock
|
Buy Now | |
TE Store
from US$4.12
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$6.77
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
9
in stock
|
Buy Now | |
element14
from US$3.36
|
8
in stock
|
Buy Now | |
RS
from US$1.97
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Distrelec
from US$7.20
|
-
|
Buy Now | |
Sager
from US$1.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plastic & Resin Material Type | Polyamide |
---|---|
Primary Product Color | Orange |
Product Weight | .124oz, 3.5g |
Number of Poles | 5 |
Contact Current Rating (Max) | 32A |
Product Width | 5.2mm, .205in |
Product Spacing | 5.2mm, .205in |
Product Depth | 1.055in, 26.8mm |
Product Height | 23.8mm, .937in |
Voltage Rating (CSA) | 600V |
Current Rating (UL) | 30A |
Power Loss | 1W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Short-Time Withstanding Current Rating @ 1s | 480A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (IEC) | 32A |
Dielectric Test Voltage | 2200V |
Voltage Rating (IEC) | 1000V |
Current Rating (CSA) | 30A |
IP Rating | IP20 |
Conducting Accessory Type | Jumper Bar |
Connection Method | Screwless |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
JB5-5 Conducting Accessory Type: Jumper Bar Number of Poles: 5 PCB Mount Retention Type: Screwless Primary Product Color: Orange Product Spacing: .205 in Jumper Bar 5 Screwless Orange | Terminal Block & Strip Conducting Accessories | Part Number: 1SNK905305R0000 | Internal Number: 1SNK905305R0000 | TE Connectivity | TE Store |
Jb5-5 5 Pole Jumper 5.2Mm Spacing |Entrelec Te Connectivity 1SNK905305R0000 | Newark Electronics |
Terminal Block Tools&Accessories JB5-5 | Rapid Electronics |
JUMPER BAR, 5POS, 5.2MM | element14 |
5 Pole Jumper Bar 5mm Pitch | RS |
Screwless Jumper Bar for ZDK2.5-22/ZDP2.5-D2/ZK2.5-D1-PE Terminal Block Polyamide Orange | Avnet America |
Jumper Bar, 5 Pole, 5.2mm Spacing, Screwless, Orange, 30A, SNK Series | TE Connectivity 1SNK905305R0000 | RS Americas |
TE Connectivity - AMP Conducting Accessory JB5-5 | Distrelec |
Terminal Block Tools & Accessories JB5-5 | Sager |
JB5-5 Querverbinder | Boersig |
Where can I find additional details, specifications and documents for a 1SNK905305R0000?
Additional datasheets, footprints and schematics for 1SNK905305R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK905305R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK905305R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK905305R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK905305R0000 fall under?
The 1SNK905305R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK905305R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK905305R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK905305R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK905305R0000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 1SNK905305R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK905305R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK905305R0000?
You can fill out our help required form which you can use to request a quote for 1SNK905305R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.