1SNK906350R0000

Connectors

> Terminal Blocks & Strips

> Terminal Block & Strip Accessories

> Terminal Block & Strip Conducting Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1SNK906350R0000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1SNK906350R0000
Series Information for 1SNK906350R0000 - TE Connectivity
  • Status: Active
  • Product Code: Y09G
  • Global Product Line: ABT
  • GPL Description: Industrial

Description

JB6-50

Specifications

Product Weight:
1.344oz, 38.1g
Primary Product Color:
Orange
Plastic & Resin Material Type:
Polyamide
Number of Poles:
50
Contact Current Rating (Max):
41A
Product Height:
11.69in, 297mm
Product Width:
.236in, 6mm
Product Depth:
1.055in, 26.8mm
Product Spacing:
6mm, .236in
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit:
600V
Voltage Rating (IEC):
1000V
Impulse Withstanding Voltage Rating (IEC):
8000V
Current Rating (IEC):
41A
Current Rating (UL):
30A
Power Loss:
1.3W
Voltage Rating (CSA):
600V
Current Rating (CSA):
30A
Short-Time Withstanding Current Rating @ 1s:
720A
Dielectric Test Voltage:
2200V
IP Rating:
IP20
Conducting Accessory Type:
Jumper Bar
Connection Method:
Screwless
Storage Temperature Range:
-67 – 230°F, -55 – 110°C
Installation Temperature Range:
-5 – 40°C, 23 – 104°F
Operating Temperature Range:
-55 – 110°C, -67 – 230°F

Compatibility

  • Compatible Parts: 1SNK506212R0000, 1SNK506213R0000, 1SNK506220R0000, 1SNK506230R0000, 1SNK506250R0000, 1SNK806010R0000, 1SNK806013R0000, 1SNK706010R0000, 1SNK706011R0000, 1SNK706012R0000, 1SNK706020R0000, 1SNK506316R0000, 1SNK706021R0000, 1SNK706022R0000, 1SNK706030R0000, 1SNK706031R0000, 1SNK706032R0000, 1SNK706060R0000, 1SNK706062R0000, 1SNK706066R0000, 1SNK706310R0000, 1SNK706410R0000, 1SNK706411R0000, 1SNK706412R0000, 1SNK900659R0000, 1SNK506010R0000, 1SNK506011R0000, 1SNK506012R0000, 1SNK506013R0000, 1SNK506020R0000, 1SNK506021R0000, 1SNK506022R0000, 1SNK506030R0000, 1SNK506060R0000, 1SNK506061R0000, 1SNK506062R0000, 1SNK506063R0000, 1SNK506064R0000, 1SNK506065R0000, 1SNK506066R0000, 1SNK506067R0000, 1SNK506068R0000, 1SNK506210R0000, 1SNK506211R0000
  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
50 Pole Jumper Bar 6mm Pitch
Newark Electronics
JB6-50 50-POLE JUMPER 6MM SPACING
Allied Electronics, Inc
1SNK906350R0000, 50-Pole Jumper Bar, JB6 Series;Entrelec
RS Components UK
50 Pole Jumper Bar 6mm Pitch
RS Components DE
Entrelec, 50-poliger Querverbinder, JB6, Anschlussklemmenblock, MPN: 1SNK906350R0000
RS Components HK
50 Pole Jumper Bar 6mm Pitch
RS Components JP
ジャンパー,SNKシリーズ
RS Components FR
Barrette de jonction 50 Pôles, pas 6mm
RS Components CN
50 Pole Jumper Bar 6mm Pitch
RS Components ES
50 Pole Jumper Bar 6mm Pitch
RS Components NL
50 Pole Jumper Bar 6mm Pitch
RS Components NO
50 Pole Jumper Bar 6mm Pitch
RS Components SG
50 Pole Jumper Bar 6mm Pitch
RS Components TW
50 Pole Jumper Bar 6mm Pitch