Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.59
|
84
in stock
|
Buy Now | |
Sager
from US$4.80
|
790
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
305
in stock
|
Buy Now | |
TTI Europe
from US$2.89
|
240
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
200
in stock
|
Buy Now | |
element14
from US$6.57
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$4.73
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
260
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
Boersig
from US$2.96
|
-
|
Buy Now |
Product Weight | 7.4g, .261oz |
---|---|
Plastic & Resin Material Type | Polyamide |
Primary Product Color | Orange |
Number of Poles | 10 |
Contact Current Rating (Max) | 41A |
Product Spacing | 6mm, .236in |
Product Width | 6mm, .236in |
Product Height | 57mm, 2.244in |
Product Depth | 1.055in, 26.8mm |
Power Loss | 1.3W |
Dielectric Test Voltage | 2200V |
Current Rating (UL) | 30A |
Short-Time Withstanding Current Rating @ 1s | 720A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Voltage Rating (CSA) | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (IEC) | 1000V |
Current Rating (CSA) | 30A |
Current Rating (IEC) | 41A |
IP Rating | IP20 |
Conducting Accessory Type | Jumper Bar |
Connection Method | Screwless |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Terminal Block Tools & Accessories JB6-10 | Sager |
6mm 10-Pole Jumper Bar Orange Entrelec, SNK Series | TE Connectivity 1SNK906310R0000 | RS Americas |
Jumper Bar, 10Pos, 6Mm, Ip20, Orange | Newark Electronics |
10 Position 6 mm Pitch Orange Color ENTRELEC Terminal Block Jumper Bar | Future Electronics |
TERMINAL BLOCK, JUMPER BAR, 10 POLE, 6MM | element14 |
Jumper (Busbar), Jumper Bar, 6mm Terminal Block, 10 Ways, 6 mm, SNK Series | Avnet Abacus |
JB6-10 Querverbinder | Boersig |
Where can I find additional details, specifications and documents for a 1SNK906310R0000?
Additional datasheets, footprints and schematics for 1SNK906310R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK906310R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK906310R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK906310R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK906310R0000 fall under?
The 1SNK906310R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK906310R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK906310R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK906310R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK906310R0000 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, TTI Europe and Future Electronics have stock available or on a lead time for 1SNK906310R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK906310R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK906310R0000?
You can fill out our help required form which you can use to request a quote for 1SNK906310R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.