Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.07
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
397
in stock
|
Buy Now | |
element14
from US$3.76
|
397
in stock
|
Buy Now | |
TE Store
from US$3.71
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Sager
from US$1.28
|
-
|
Buy Now |
Product Weight | 10.75g, .429oz |
---|---|
Gauge Type | A3-B3 |
Number of Positions | 4 |
Number of Circuits | 1 |
Number of Levels | 1 |
Block Configuration | Feed-Through & Pluggable |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .22 – 4mm² |
Rated Cross Section | 10AWG, 4mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 10AWG, .2 – 4mm² |
Tool Size | .138in, 3.5mm |
Wire Stripping Length | 10.5mm, .413in |
Product Length | 80.3mm |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .22 – 2.5mm², 24 – 12AWG |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 10AWG |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .22 – 1.5mm² |
Product Depth | 47.4mm |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 24 – 16AWG, .22 – 1.5mm² |
Product Height | 80.3mm |
Product Spacing | .205in, 5.2mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .2 – 1.5mm², 24 – 16AWG |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 300V |
Voltage Rating (IEC) | 800V |
Current Rating (UL) | 28A |
Short-Time Withstanding Current Rating @ 1s | 480A |
Current Rating (CSA) | 28A |
Voltage Rating (CSA) | 300V |
Power Loss | 1W |
Current Rating (IEC) | 29A |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Housing Material | Polyamide |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Terminal Block, Dinrail, 4Pos, 10Awg | Newark Electronics |
TERMINAL BLOCK, DINRAIL, 4POS, 10AWG | element14 |
ZDS4-22 Block Function: Feed-Through & Pluggable Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .205 in Product Spacing: 5.2 mm Feed-Through & Pluggable Screw Clamp Terminal Block Gray .205" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK805013R0000 | Internal Number: 1SNK805013R0000 | ZDS4-22 Block Function: Feed-Through & Pluggable Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .205 in Product Spacing: 5.2 mm Feed-Through & Pluggable Screw Clamp Terminal Block Gray .205" | Din Rail Terminal Blocks & Panel Mount Block | Part# 1SNK805013R0000 | TE Store |
Feed-Through Pluggable Clamp Terminal Block 1-Level 10AWG 4mm² DIN Rail Mount Gray Box | Avnet America |
Terminal Block ZDS4-22 Pluggable, Double Deck, Feed-Through, Grey, SNK Series | TE Connectivity 1SNK805013R0000 | RS Americas |
ZDS4-22 steckbare Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZDS4-22 | Sager |
Where can I find additional details, specifications and documents for a 1SNK805013R0000?
Additional datasheets, footprints and schematics for 1SNK805013R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK805013R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK805013R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK805013R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK805013R0000 fall under?
The 1SNK805013R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK805013R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK805013R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK805013R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK805013R0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1SNK805013R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK805013R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK805013R0000?
You can fill out our help required form which you can use to request a quote for 1SNK805013R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.